Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,177
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
1,177
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,177
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
1,177
in stock
|
Buy Now | |
Farnell
from US$0.62
|
1,000
in stock
|
Buy Now | |
Boersig
from US$0.46
|
110
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
50
in stock
|
Buy Now | |
element14
from US$0.47
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Double Wire | No |
Insulation Sleeve Material | Copper |
Terminal Type | Shur-Plug |
Pin Diameter | .157in, 3.96mm |
Terminal Orientation | Straight |
Overall Length | 22.7mm, .9in |
Wire Insulation Diameter (Max) | 3.5mm, .138in |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
Barrel Color | Red |
Packaging Method | Box |
Insulated | Yes |
Support Style | Insulation Support |
Bullet Terminal | Without |
Term, Shur Plug, 4Mm Pin, 22-16 |Amp Te Connectivity 165590-1 | Newark Electronics |
Terminals 4MM SHUR PLUG | Rapid Electronics |
TE Connectivity - AMP Tabs & Ferrules 4MM SHUR PLUG | Distrelec |
MALE BULLET, SPLICE, 3.96MM, 20-15AWG | Farnell |
Crimp pin Shur-plug 4mmdia 0.5-1.5 sq.mm | RS |
Contact, Pin, Shur-Plug,20-15AWG, Crimp, Brass, TinPlating,4 mm Pin Dia. | TE Connectivity 165590-1 | RS Americas |
TERM, SHUR-PLUG, 20-15AWG, 1.5MM2 | element14 |
Quick Disconnect Terminal 15.5-20AWG M 20.2mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 165590-1?
Additional datasheets, footprints and schematics for 165590-1 are listed on our Part Details page. You can also find images and similar parts to 165590-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165590-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165590-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165590-1 fall under?
The 165590-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165590-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165590-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165590-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165590-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 165590-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165590-1 often in real-time on the comparison pages.
What if I can't find stock of 165590-1?
You can fill out our help required form which you can use to request a quote for 165590-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.