Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Phosphor Bronze |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .3 – 1.5mm², 592 – 2960CMA, 22 – 16AWG |
Overall Length | 19.8mm, .779in |
Mating Tab Width | 2.79mm, .11in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 105°C, 221°F |
Terminals 110 Pidg Faston Rec |Amp Te Connectivity 165565-6 | Newark Electronics |
PIDG Quick Disconnect Terminal 16-22AWG RCP 19.8mm Gold Loose Piece | Avnet America |
110 PIDG Faston Rec | TE Connectivity 165565-6 | RS Americas |
CRIMP TERMINAL, PIDG FASTON, 2.8X0.5 | element14 |
110 PIDG FASTON REC RED | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 165565-6?
Additional datasheets, footprints and schematics for 165565-6 are listed on our Part Details page. You can also find images and similar parts to 165565-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165565-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165565-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165565-6 fall under?
The 165565-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165565-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165565-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 165565-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165565-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 165565-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165565-6 often in real-time on the comparison pages.
What if I can't find stock of 165565-6?
You can fill out our help required form which you can use to request a quote for 165565-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.