Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E65710-000,
AMPS-0-0165565-2 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
11,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
20,548
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
9,260
in stock
|
Buy Now | |
Boersig
from US$0.62
|
9,200
in stock
|
Buy Now | |
TE Store
from US$1.25
|
8,075
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
2,727
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
855
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
526
in stock
|
Buy Now | |
Conrad
from US$1.22
|
211
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Closed |
Crimp Type | Compression |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Mating Tab Thickness | .51mm, .02in |
Overall Length | 19.8mm, .779in |
Wire Size | 592 – 2960CMA, 22 – 16AWG, .3 – 1.5mm² |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TE 165565-2 110 Faston Crimp Receptacle PIDG .5mm Tin 22-15AWG Red | Rapid Electronics |
PIDG 2.8 RECEPTACLE RED PHOS BRONZE | RS |
2,8 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 2960 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 2960 CMA | Quick Disconnect | Part Number: 165565-2 | Internal Number: 165565-2 | Alias Number: AMPS-0-0165565-2 | TE Connectivity | TE Store |
2,8 PIDG FASTON REC | Heilind Electronics |
Quick Disconnect Terminal, Skt, Red | Newark Electronics |
Terminal: flat | Transfer Multisort Elektronik |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Non-Mating End Insulated Quick Connect Female 16-22 AWG Crimp Connector | Future Electronics |
PIDG Quick Disconnect Terminal 16-22AWG RCP 19.8mm Tin Loose Piece | Avnet America |
PIDG FASTON .250 SER Redinsulated Crimp RECP,2.79x0.51mm,22 to 16AWG, Tin Plated | TE Connectivity 165565-2 | RS Americas |
TERMINAL, SOCKET, 22-15AWG | element14 |
Where can I find additional details, specifications and documents for a 165565-2?
Additional datasheets, footprints and schematics for 165565-2 are listed on our Part Details page. You can also find images and similar parts to 165565-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165565-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165565-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165565-2 fall under?
The 165565-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165565-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165565-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 165565-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165565-2 have stock available?
Authorised distributors including Rapid Electronics, RS, TTI Europe, Boersig and TE Store have stock available or on a lead time for 165565-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165565-2 often in real-time on the comparison pages.
What if I can't find stock of 165565-2?
You can fill out our help required form which you can use to request a quote for 165565-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.