Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
24,874
in stock
|
Buy Now | |
TE Store
from US$0.85
|
9,264
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,176
in stock
|
Buy Now | |
element14
from US$0.41
|
3,176
in stock
|
Buy Now | |
Farnell
from US$0.43
|
3,176
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Overall Length | .779in, 19.8mm |
Mating Tab Thickness | .016in, .41mm |
Wire Size | .3 – 1.5mm², 22 – 16AWG, 592 – 3260CMA |
Accepts Wire Insulation Diameter Range | 3.5mm, .14in |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | 221°F, 105°C |
TE 165564-1 110 Faston Crimp Receptacle PIDG .4mm Tin 22-15AWG Red | Rapid Electronics |
110 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Quick Disconnect | Part Number: 165564-1 | Internal Number: 165564-1 | TE Connectivity | TE Store |
Female Quick Disconnect, 22Awg-16Awg Rohs Compliant: Yes |Amp Te Connectivity 165564-1 | Newark Electronics |
FEMALE QUICK DISCONNECT, 22AWG-16AWG | element14 |
Receptacle terminal, PIDG FASTON 110,red | RS |
PIDG Quick Disconnect Terminal 15.5-22AWG RCP 19.8mm Tin Loose Piece | Avnet America |
Receptacle terminal, PIDG FASTON 110,red | TE Connectivity 165564-1 | RS Americas |
Where can I find additional details, specifications and documents for a 165564-1?
Additional datasheets, footprints and schematics for 165564-1 are listed on our Part Details page. You can also find images and similar parts to 165564-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165564-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165564-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165564-1 fall under?
The 165564-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165564-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165564-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165564-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165564-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 165564-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165564-1 often in real-time on the comparison pages.
What if I can't find stock of 165564-1?
You can fill out our help required form which you can use to request a quote for 165564-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.