Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165563-1,
303960-000 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
4,300
in stock
|
Buy Now | |
TE Store
from US$0.85
|
9,665
in stock
|
Buy Now | |
Powell Electronics
from US$0.47
|
6,000
in stock
|
Buy Now | |
element14
from US$0.66
|
4,957
in stock
|
Buy Now | |
Farnell
from US$0.48
|
4,957
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Distrelec
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Closed |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Mating Tab Width | 2.79mm, .11in |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Overall Length | 19.8mm, .779in |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Mating Tab Thickness | .012in, .3mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
110 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Quick Disconnect | Part Number: 165563-1 | Internal Number: 165563-1 | Alias Number: 303960-000 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 22AWG-16AWG | element14 |
Receptacle terminal, PIDG FASTON 110,red | RS |
Female Disconnect, 2.79Mm, 22-16Awg, Red | Newark Electronics |
PIDG Quick Disconnect Terminal 15.5-22AWG RCP 19.8mm Tin Loose Piece | Avnet America |
Receptacle terminal, PIDG FASTON 110,red | TE Connectivity 165563-1 | RS Americas |
TE Connectivity - AMP 110 PIDG FASTON REC | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 165563-1?
Additional datasheets, footprints and schematics for 165563-1 are listed on our Part Details page. You can also find images and similar parts to 165563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165563-1 fall under?
The 165563-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165563-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165563-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, element14, Farnell and RS have stock available or on a lead time for 165563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165563-1 often in real-time on the comparison pages.
What if I can't find stock of 165563-1?
You can fill out our help required form which you can use to request a quote for 165563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.