Prices starting from US$0.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.39 |
510
|
Buy Now | |
Newark Electronics | US$0.98 |
1,757
|
Buy Now | |
element14 | US$0.89 |
1,757
|
Buy Now | |
Farnell | US$0.89 |
1,689
|
Buy Now | |
Rapid Electronics | US$1.51 |
140
|
Buy Now | |
Distrelec | US$1.10 |
140
|
Buy Now | |
Avnet America | US$0.62 |
-
|
Buy Now | |
RS Americas | US$1.17 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Insulation Color | Red |
Terminal & Splice Type | Pin |
Tab Thickness | .83mm, .033in |
Terminal Type | Tab |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.6mm, .142in |
Tab Width | 1mm, .04in |
Overall Length | .772in, 19.6mm |
Accepts Wire Insulation Diameter Range | .105 – .14in, 2.67 – 3.6mm |
Material Thickness | .033in, .8mm |
Wire Size | .26 – 1.6mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Terminal, Blade, 1.6Mm2, Red Rohs Compliant: Yes |Te Connectivity 165446 | Newark Electronics |
TERMINAL, BLADE, 1.6MM2, RED | element14 |
Wire pin terminal, PIDG, red, AWG 22-16 | RS |
Terminals TAB 22-16AWG | Rapid Electronics |
TE Connectivity - AMP PIDG NYLON TAB | Distrelec |
PIDG Barrel Terminal 16-22AWG M 20mm Tin | Avnet America |
PIDG Seriesinsulated Tin Plated Crimp Pin Conn,22 to 16 AWG,1mm Pin Diameter, Red | TE Connectivity 165446 | RS Americas |
Where can I find additional details, specifications and documents for a 165446?
Additional datasheets, footprints and schematics for 165446 are listed on our Part Details page. You can also find images and similar parts to 165446 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165446 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165446 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165446 fall under?
The 165446 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165446 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165446 you can contact the distributor directly for product support, shipping queries etc.
Is the 165446 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165446 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 165446.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165446 often in real-time on the comparison pages.
What if I can't find stock of 165446?
You can fill out our help required form which you can use to request a quote for 165446 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.