16543 Fuses & Circuit Protection by Mersen

FUSE HRC AM 32A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Farnell
Farnell
from US$1.59
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.12
113
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.97
-
Buy Now
Logo for element14
element14
from US$1.78
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.29
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range -
Fuse Current 32A
HRC Fuse Case Style Midget
Voltage Rating V DC 400VDC
Voltage Rating VAC 400VAC
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

FUSE, HRC, AM, 32A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 16543?

Additional datasheets, footprints and schematics for 16543 are listed on our Part Details page. You can also find images and similar parts to 16543 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 16543 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16543 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 16543 fall under?

The 16543 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 16543 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 16543 you can contact the distributor directly for product support, shipping queries etc.

Is the 16543 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 16543 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 16543.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 16543 often in real-time on the comparison pages.

What if I can't find stock of 16543?

You can fill out our help required form which you can use to request a quote for 16543 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay