Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C12955-000,
AMPS-0-0165429-1 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Carlton-Bates
from US$1.05
|
-
|
Buy Now | |
Distrelec
from US$1.31
|
-
|
Buy Now | |
Farnell
from US$1.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Brass |
---|---|
Sleeve Material | Copper |
Double Wire | No |
Sleeve Plating Material | Tin |
Insulation Sleeve Material | Copper |
Insulation Color | Light Blue |
Insulation Material | Nylon |
Terminal Type | Shur-Plug Receptacle |
Terminal Orientation | Straight |
Overall Length | .972in, 24.7mm |
Wire Insulation Diameter (Max) | .157in, 4mm |
Wire Size | 1 – 2.6mm², 17 – 13AWG |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | For use with Superchamp handtool only. |
Barrel Color | Light Blue |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
BLUE PLASTI-GRIP BULLET RECEPTACLE,4MM | RS |
Terminal, Male Bullet, 4Mm, Light Blue | Newark Electronics |
Shur-Plug 13.5-17AWG RCP 24.7mm 8.1mm Tin Loose Piece | Avnet America |
TRUCK SHUR-PLUG, SHUR PLUG REC.ASSY | TE Connectivity 165429-1 | RS Americas |
TERMINAL, FEMALE BULLET, LIGHT BLUE | element14 |
Mechanical Terminal, 17 - 13 awg, CU Conductor, Straight Tongue, Brass | Carlton-Bates |
TE Connectivity - AMP Tabs & Ferrules SHUR PLUG REC.ASSY | Distrelec |
Status: | Unknown |
---|---|
Series: | SHUR-PLUG Series |
RoHS: | Unknown |
Product Range | SHUR-PLUG Series |
---|---|
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Conductor Area CSA | 2.6mm² |
Terminal Type | Female Bullet |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
Bullet Diameter | 8.1mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165429-1?
Additional datasheets, footprints and schematics for 165429-1 are listed on our Part Details page. You can also find images and similar parts to 165429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165429-1 fall under?
The 165429-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165429-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165429-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 165429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165429-1 often in real-time on the comparison pages.
What if I can't find stock of 165429-1?
You can fill out our help required form which you can use to request a quote for 165429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.