Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
165426-000,
2-1198205-2 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0486
|
31,230
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
30,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0383
|
6,900
in stock
|
Buy Now | |
Boersig
from US$0.0498
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.0440
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 02 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | 1.4 – 1.8mm, .055 – .071in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Printed Marking | L |
Marker Cut | Straight |
Wire Labels&Markers STD02W-L | Rapid Electronics |
Wire Labels & Markers Std02W-L |Raychem Te Connectivity 165426-000 | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Wire Labels & Markers STD02W-L | Sager |
Where can I find additional details, specifications and documents for a 165426-000?
Additional datasheets, footprints and schematics for 165426-000 are listed on our Part Details page. You can also find images and similar parts to 165426-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165426-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165426-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165426-000 fall under?
The 165426-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 165426-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165426-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 165426-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165426-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Boersig and Chip One Stop have stock available or on a lead time for 165426-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165426-000 often in real-time on the comparison pages.
What if I can't find stock of 165426-000?
You can fill out our help required form which you can use to request a quote for 165426-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.