Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.74
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
1,370
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
1,370
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
1,370
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
1,370
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Weight per Piece | .185g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 21mm, .825in |
Wire Size | 15.5 – 13.5AWG, 1.5 – 2.5mm², 2960 – 4934CMA |
Wire Insulation Diameter | .154in, 3.9mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .126in, 3.2mm |
Wire Insulation Diameter (Max) | 3.9mm, .154in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M3 |
Shape Description | RING-049 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Ring And Spade Tongue Terminal |Amp Te Connectivity 165406 | Newark Electronics |
Terminals P.G. RING DIN | Rapid Electronics |
TE Connectivity P.G. RING DIN Terminals P.G. RING DIN | Distrelec |
Ring Tongue Terminal 13-15AWG 21mm 6mm Tin Strip | Avnet America |
P.G. Ring Din | TE Connectivity 165406 | RS Americas |
Where can I find additional details, specifications and documents for a 165406?
Additional datasheets, footprints and schematics for 165406 are listed on our Part Details page. You can also find images and similar parts to 165406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165406 fall under?
The 165406 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165406 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165406 you can contact the distributor directly for product support, shipping queries etc.
Is the 165406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165406 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 165406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165406 often in real-time on the comparison pages.
What if I can't find stock of 165406?
You can fill out our help required form which you can use to request a quote for 165406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.