Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .155g |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .122in, 3.1mm |
Wire Size | 20 – 16AWG, 1023.97 – 2580.56CMA, .5 – 1mm² |
Stud Diameter | 5.3mm, .209in |
Overall Length | .891in, 22.631mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 3.1mm, .122in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 1000 |
Packaging Method | Box |
Support Style | Non - Insulation Support |
Insulated | Yes |
Shape Description | RING-049 |
Stud Size | M5 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
P.g. Ring Din |Amp Te Connectivity 165405 | Newark Electronics |
Ring Tongue Terminal 16-20AWG 24mm 10mm Tin Strip | Avnet America |
Special Order: P.G. RING DIN Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1 mm² Wire Size: 1023.97 – 2580.56 CMA Stud Size: M5 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1 mm² 1023.97 – 2580.56 CMA | Ring Terminal | Part Number: 165405 | Internal Number: 165405 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165405?
Additional datasheets, footprints and schematics for 165405 are listed on our Part Details page. You can also find images and similar parts to 165405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165405 fall under?
The 165405 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165405 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165405 you can contact the distributor directly for product support, shipping queries etc.
Is the 165405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165405 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 165405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165405 often in real-time on the comparison pages.
What if I can't find stock of 165405?
You can fill out our help required form which you can use to request a quote for 165405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.