Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165400-1,
393660-000 |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.39
|
701
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
2,942
in stock
|
Buy Now | |
element14
from US$1.69
|
2,942
in stock
|
Buy Now | |
Farnell
from US$1.96
|
2,942
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
1,794
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
1,794
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
TE Store
from US$2.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | Copper |
---|---|
Sleeve Material | Copper |
Double Wire | No |
Plating Material | Tin, Brass |
Sleeve Plating Material | Tin |
Insulation Color | Blue |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug Receptacle |
Wire Insulation Diameter (Max) | .169in, 4.3mm |
Overall Length | .972in, 24.7mm |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Wire Insulation Support | Without |
Connects To | Shur-Plug |
Heavy Duty | No |
Barrel Color | Blue |
Comment | For use with Superchamp handtool only. |
Packaging Method | Box |
Packaging Quantity | 500 |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Terminal, Female Bullet, 8.1Mm Rohs Compliant: Yes |Amp Te Connectivity 165400-1 | Newark Electronics |
TERMINAL, FEMALE BULLET, 8.1MM | element14 |
Terminals SHUR PLUG REC.ASS | Rapid Electronics |
Crimp rcp Shur-plug 5mm dia 1-2.5 sq.mm | RS |
Quick Disconnect Terminal 13.5-17AWG F 24.7mm Tin Loose Piece | Avnet America |
Crimp rcp Shur-plug 5mm dia 1-2.5 sq.mm | TE Connectivity 165400-1 | RS Americas |
Special Order: SHUR PLUG REC.ASS Crimp Wire Terminal Type: Shur-Plug Receptacle Compatible Insulation Diameter Range: .169 in Compatible Insulation Diameter Range: 4.3 mm Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Shur-Plug Receptacle .169" 4.3 mm 17 – 13 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165400-1 | Internal Number: 165400-1 | Alias Number: 393660-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165400-1?
Additional datasheets, footprints and schematics for 165400-1 are listed on our Part Details page. You can also find images and similar parts to 165400-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165400-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165400-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165400-1 fall under?
The 165400-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165400-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165400-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165400-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165400-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 165400-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165400-1 often in real-time on the comparison pages.
What if I can't find stock of 165400-1?
You can fill out our help required form which you can use to request a quote for 165400-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.