Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E30524-000,
AMPS-0-0165399-1 |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
-
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
Boersig
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$1.39
|
-
|
Buy Now | |
Farnell
from US$1.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Color | Red |
---|---|
Sleeve Material | Copper |
Double Wire | No |
Sleeve Plating Material | Tin |
Insulation Sleeve Material | Copper |
Plating Material | Brass, Tin |
Insulation Material | Nylon |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug Receptacle |
Wire Size | .5 – 1.6mm², 20 – 15AWG |
Wire Insulation Diameter (Max) | 2.99mm, .118in |
Overall Length | .9in, 22.9mm |
Wire Insulation Support | With |
Connects To | Shur-Plug |
Heavy Duty | No |
Comment | For use with Superchamp handtool only. |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Crimp rcp Shur-plug 4mmdia 0.5-2.5 sq.mm | RS |
Terminal, Plug, 17-13Awg | Newark Electronics |
SHUR PLUG REC.ASSY. Other Insulated Terminals and Splices | Future Electronics |
Quick Disconnect Terminal 13.5-17AWG M 22.9mm Tin Loose Piece | Avnet America |
Crimp rcp Shur-plug 4mmdia 0.5-2.5 sq.mm | TE Connectivity 165399-1 | RS Americas |
TERMINAL, PLUG, 17-13AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Conductor Area CSA | 1.6mm² |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 165399-1?
Additional datasheets, footprints and schematics for 165399-1 are listed on our Part Details page. You can also find images and similar parts to 165399-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165399-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165399-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165399-1 fall under?
The 165399-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165399-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165399-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165399-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165399-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 165399-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165399-1 often in real-time on the comparison pages.
What if I can't find stock of 165399-1?
You can fill out our help required form which you can use to request a quote for 165399-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.