Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Equalized | Yes |
---|---|
Color | Black |
Number of Positions | 24 |
Configuration | Double-Ended |
Number of Pairs | 4 |
Cable Assembly Length | 1000mm, 39.3in |
Wire Size | 28AWG |
Shielded | No |
Cable Assembly Type | DVI |
Cable Assembly Category | Industry Standard |
Dvi-I To Dvi-I, 1M Cable Assy |Amp Te Connectivity 1653929-1 | Newark Electronics |
Cable Assembly PVC 1m DVI-I to DVI-I | Avnet America |
Where can I find additional details, specifications and documents for a 1653929-1?
Additional datasheets, footprints and schematics for 1653929-1 are listed on our Part Details page. You can also find images and similar parts to 1653929-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1653929-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1653929-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1653929-1 fall under?
The 1653929-1 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > DVI Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1653929-1 when available in the DVI Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1653929-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1653929-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1653929-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1653929-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1653929-1 often in real-time on the comparison pages.
What if I can't find stock of 1653929-1?
You can fill out our help required form which you can use to request a quote for 1653929-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.