Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Equalized | Yes |
---|---|
Color | Black |
Configuration | Double-Ended |
Number of Pairs | 7 |
Number of Positions | 24 |
Cable Assembly Length | 3000mm, 117.9in |
Wire Size | 28AWG |
Shielded | No |
Cable Assembly Category | Industry Standard |
Cable Assembly Type | DVI |
Where can I find additional details, specifications and documents for a 1653928-3?
Additional datasheets, footprints and schematics for 1653928-3 are listed on our Part Details page. You can also find images and similar parts to 1653928-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1653928-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1653928-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1653928-3 fall under?
The 1653928-3 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > DVI Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1653928-3 when available in the DVI Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1653928-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1653928-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1653928-3 have stock available?
There is no stock from authorised distributors for 1653928-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1653928-3 often in real-time on the comparison pages.
What if I can't find stock of 1653928-3?
You can fill out our help required form which you can use to request a quote for 1653928-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.