Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165303-0,
E85923-000 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
211
in stock
|
Buy Now | |
RS Americas
from US$497.30
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$492.56
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$370.60
|
-
|
Buy Now | |
TE Store
from US$0.63
|
-
|
Buy Now | |
Sager
from US$414.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 3.607mm, .142in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.5mm, .256in |
Wire Size | 4 – 6mm², 12 – 10AWG, 10383.311 – 16511.77CMA |
Overall Length | 21.768mm, .857in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 500 |
Stud Size | M6 |
Sealable | No |
Shape Description | RING-101 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminals SOLIS DIN 4.0-6 | Rapid Electronics |
Ring Tongue Terminal 10-12AWG 11mm Tin Strip | Avnet America |
Special Order: SOLIS DIN 4.0-6.0 R 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 4 – 6 mm² Wire Size: 10383.311 – 16511.77 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 4 – 6 mm² 10383.311 – 16511.77 CMA | Ring Terminal | Part Number: 165303 | Internal Number: 165303 | Alias Number: AMPS-0-0165303-0 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 1/4", 10AWG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PWR TRM.BLK 6PK | Bussmann by Eaton 16530-3 | RS Americas |
Pwr Trm.blk 6Pk |Eaton Bussmann 16530-3 | Newark Electronics |
Power Terminal Block, 3 Poles Per Block, 500-6 Primary, 4-14 Secondary Conductor, CU/AL, 600V | Carlton-Bates |
Where can I find additional details, specifications and documents for a 165303?
Additional datasheets, footprints and schematics for 165303 are listed on our Part Details page. You can also find images and similar parts to 165303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165303 fall under?
The 165303 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165303 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165303 you can contact the distributor directly for product support, shipping queries etc.
Is the 165303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165303 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 165303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165303 often in real-time on the comparison pages.
What if I can't find stock of 165303?
You can fill out our help required form which you can use to request a quote for 165303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.