Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165298-0,
E36834-000 |
Prices starting from US$0.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.34 |
No stock
|
Buy Now | |
Newark Electronics | US$0.44 |
9,168
|
Buy Now | |
Rapid Electronics | US$0.37 |
9,168
|
Buy Now | |
Chip One Stop | US$0.36 |
9,168
|
Buy Now | |
Distrelec | US$0.34 |
9,168
|
Buy Now | |
RS Americas | US$31.28 |
10
|
Buy Now | |
Avnet America | US$0.32 |
-
|
Buy Now | |
Boersig | US$0.39 |
-
|
Buy Now | |
TE Store | US$0.72 |
-
|
Buy Now |
Weight per Piece | .939g |
---|---|
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .763in, 19.38mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 4108.69 – 6528.45CMA, 1.5 – 2.5mm², 16 – 14AWG |
Barrel Inside Diameter | .091in, 2.311mm |
Stud Diameter | 5.3mm, .209in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-101 |
Insulated | No |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Terminals Solis Din 1.5-2.5 R M5 |Amp Te Connectivity 165298 | Newark Electronics |
Terminals SOLIS DIN 1.5-2.5 R M5 | Rapid Electronics |
TE Connectivity SOLIS DIN 1.5-2.5 R M5 Terminals SOLIS D | Distrelec |
AIR PREPARATION ACCESSORIES | Farnell |
Ring Tongue Terminal 14-17AWG 19mm 10mm Tin Strip | Avnet America |
Special Order: SOLIS DIN 1.5-2.5 R M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.5 – 2.5 mm² Wire Size: 4108.69 – 6528.45 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.5 – 2.5 mm² 4108.69 – 6528.45 CMA | Ring Terminal | Part Number: 165298 | Internal Number: 165298 | Alias Number: AMPS-0-0165298-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165298?
Additional datasheets, footprints and schematics for 165298 are listed on our Part Details page. You can also find images and similar parts to 165298 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165298 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165298 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165298 fall under?
The 165298 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165298 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165298 you can contact the distributor directly for product support, shipping queries etc.
Is the 165298 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165298 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 165298.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165298 often in real-time on the comparison pages.
What if I can't find stock of 165298?
You can fill out our help required form which you can use to request a quote for 165298 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.