Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165296-0,
E80749-000 |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .532g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .565in, 14.351mm |
Barrel Inside Diameter | 2.311mm, .091in |
Stud Diameter | 3.7mm, .146in |
Wire Size | 1.5 – 2.5mm², 16 – 14AWG, 4108.69 – 6528.45CMA |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 5000 |
Shape Description | RING-101 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | M3.5 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 165296?
Additional datasheets, footprints and schematics for 165296 are listed on our Part Details page. You can also find images and similar parts to 165296 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165296 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165296 fall under?
The 165296 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165296 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165296 you can contact the distributor directly for product support, shipping queries etc.
Is the 165296 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165296 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 165296.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165296 often in real-time on the comparison pages.
What if I can't find stock of 165296?
You can fill out our help required form which you can use to request a quote for 165296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.