Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165295-0,
E09080-000 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
33,250
in stock
|
Buy Now | |
element14
from US$0.16
|
17,755
in stock
|
Buy Now | |
Farnell
from US$0.16
|
17,755
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
8,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
8,700
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
8,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
406
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm², 4108.69 – 6528.45CMA |
Barrel Inside Diameter | 2.311mm, .091in |
Overall Length | .565in, 14.351mm |
Stud Diameter | .126in, 3.2mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Strip |
Shape Description | RING-101 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | M3 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Ring Terminal, 16-14AWG, Solistrand, M3 | RS |
TERMINAL, RING TONGUE, #5, 14AWG | element14 |
Terminals SOLIS DIN 1.5-2.5 | Rapid Electronics |
TE Connectivity SOLIS DIN 1.5-2.5 R M3 | Distrelec |
Terminal, Ring Tongue, #5, 14Awg | Newark Electronics |
Ring Terminal Connector 5 Stud Circular 14-16 AWG Crimp | Future Electronics |
Ring Tongue Terminal 14-16AWG Tin Strip | Avnet America |
Solistrand Series Tin Plated Crimp Ring Terminal, M3(#5)Stud Size,16 to 14 AWG | TE Connectivity 165295 | RS Americas |
Where can I find additional details, specifications and documents for a 165295?
Additional datasheets, footprints and schematics for 165295 are listed on our Part Details page. You can also find images and similar parts to 165295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165295 fall under?
The 165295 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165295 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165295 you can contact the distributor directly for product support, shipping queries etc.
Is the 165295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165295 have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 165295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165295 often in real-time on the comparison pages.
What if I can't find stock of 165295?
You can fill out our help required form which you can use to request a quote for 165295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.