Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165294-0,
C93006-000 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$247.71
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
10,737
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
3,579
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Rapid Electronics
from US$12.66
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 20 – 16AWG, .5 – 1mm², 1023.97 – 4108.69CMA |
Stud Diameter | 5.3mm, .209in |
Tongue Thickness | .031in, .79mm |
Overall Length | .724in, 18.39mm |
Barrel Inside Diameter | 1.6mm, .063in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 1000 |
Sealable | No |
Shape Description | RING-101 |
Stud Size | M5 |
Insulated | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
| Heilind Electronics |
Solis Din 0.5-1.0 R M5 Rohs Compliant: Yes |Amp Te Connectivity 165294 | Newark Electronics |
SOLISTRAND Splices Size 2 & Larger | Future Electronics |
Ring Tongue Terminal 16-20AWG 10mm Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL20 | TE Connectivity 165294 | RS Americas |
Special Order: TERM, SOLIS, RT, DIN, 0.5-1.0, M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1 mm² Wire Size: 1023.97 – 4108.69 CMA Stud Size: M5 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1 mm² 1023.97 – 4108.69 CMA | Ring Terminal | Part Number: 165294 | Internal Number: 165294 | Alias Number: AMPS-0-0165294-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165294?
Additional datasheets, footprints and schematics for 165294 are listed on our Part Details page. You can also find images and similar parts to 165294 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165294 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165294 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165294 fall under?
The 165294 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165294 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165294 you can contact the distributor directly for product support, shipping queries etc.
Is the 165294 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165294 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 165294.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165294 often in real-time on the comparison pages.
What if I can't find stock of 165294?
You can fill out our help required form which you can use to request a quote for 165294 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.