Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165293-0,
E72989-000 |
Weight per Piece | .82g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Overall Length | .645in, 16.383mm |
Barrel Inside Diameter | 1.6mm, .063in |
Wire Size | 20 – 16AWG, .5 – 1mm², 1023.97 – 4108.69CMA |
Stud Diameter | 4.3mm, .169in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-101 |
Stud Size | M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Ring Tongue Terminal 16-20AWG 8mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 165293?
Additional datasheets, footprints and schematics for 165293 are listed on our Part Details page. You can also find images and similar parts to 165293 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165293 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165293 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165293 fall under?
The 165293 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165293 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165293 you can contact the distributor directly for product support, shipping queries etc.
Is the 165293 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165293 have stock available?
Authorised distributors including Avnet America, RS Americas, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 165293.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165293 often in real-time on the comparison pages.
What if I can't find stock of 165293?
You can fill out our help required form which you can use to request a quote for 165293 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.