165291 Rings & Spades by TE Connectivity

SOLIS DIN 0.5-1.0 R M3

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-0-0165291-0,
C05495-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.50
19,860
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
1,325
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.56
1,325
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.47
1,325
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.31
1,325
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$27.40
-
Buy Now
Logo for Boersig
Boersig
from US$0.33
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin, Copper
Number of Holes 1
Terminal Angle Straight
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Overall Length .565in, 14.351mm
Tongue Thickness .031in, .79mm
Wire Size 20 – 17AWG, .5 – 1mm², 1023.97 – 4108.69CMA
Stud Diameter .126in, 3.2mm
Barrel Inside Diameter 1.6mm, .063in
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Packaging Method Package
Packaging Quantity 1000
Stud Size M3
Shape Description RING-101
Insulated No
Sealable No
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Support Style Non - Insulation Support
Operating Temperature Range 170°C, 338°F


Alternative Descriptions

SOLIS DIN 0.5-1.0 R M3 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 17 AWG Wire Size: .5 – 1 mm² Wire Size: 1023.97 – 4108.69 CMA Stud Size: M3 Closed Ring Tongue Terminal 20 – 17 AWG .5 – 1 mm² 1023.97 – 4108.69 CMA | Ring Terminal | Part Number: 165291 | Internal Number: 165291 | Alias Number: AMPS-0-0165291-0 | TE Connectivity | TE Store
Terminals Solis Din 0.5-1.0 |Amp Te Connectivity 165291 | Newark Electronics
Terminals SOLIS DIN 0.5-1.0 | Rapid Electronics
TE Connectivity - AMP SOLIS DIN 0.5-1.0 R M3 | Distrelec
Ring Tongue Terminal 16-20AWG 6mm Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 165291?

Additional datasheets, footprints and schematics for 165291 are listed on our Part Details page. You can also find images and similar parts to 165291 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 165291 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165291 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 165291 fall under?

The 165291 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 165291 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 165291 you can contact the distributor directly for product support, shipping queries etc.

Is the 165291 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 165291 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 165291.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 165291 often in real-time on the comparison pages.

What if I can't find stock of 165291?

You can fill out our help required form which you can use to request a quote for 165291 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay