Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 711-0104-02109 |
Prices starting from US$3.06
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .762µm |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.02µm, 40µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Crimp Area Plating Thickness | .05µm, 1.27µin |
Contact Termination Area Plating Thickness | .05µm, 1.27µin |
Contact Termination Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Current Rating (Max) | 75A |
Wire Size | 5.261 – 8.366mm², 10 – 8AWG |
Post Size | 3.61mm |
Mount Type | Crimp |
Wire Insulation Support | Without |
Circuit Application | Power |
Packaging Method | Bag |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Pin&Socket Connectors 711-0104-02109 | Rapid Electronics |
TE Connectivity 711-0104-02109 CONTACT PIN %238 Connector | Distrelec |
711-0104-02109=Contact,pin,#8 |Te Connectivity 1651904-1 | Newark Electronics |
711-0104-02109=CONTACT, PIN, Number 8, Power Contacts | TE Connectivity 1651904-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1651904-1?
Additional datasheets, footprints and schematics for 1651904-1 are listed on our Part Details page. You can also find images and similar parts to 1651904-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1651904-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1651904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1651904-1 fall under?
The 1651904-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1651904-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1651904-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1651904-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1651904-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1651904-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1651904-1 often in real-time on the comparison pages.
What if I can't find stock of 1651904-1?
You can fill out our help required form which you can use to request a quote for 1651904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.