1651766-1 Part Information
Details for 1651766-1 by TE Connectivity
Connectors>Power Connectors>Power Bus Bar Connectors>Bus Bar Connectors
Part Downloads
Part Specifications
Insulation Material | Thermoplastic |
Color | Black |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Size | 4 |
Contact Plating Thickness | 30µin |
Contact Plating Material | Gold |
Wire Size | 41740CMA, 4AWG |
Current Rating | 115A |
Voltage Drop | 20mV |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Circuit Application | Power |
Connector Type | Connector Assembly |
Connector System | Wire-to-Bus Bar |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Socket |
Sealable | No |
Compatible Parts
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1651766-1?
Additional datasheets, footprints and schematics for 1651766-1 are listed in our Part Details tab. You can also find the 1651766-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1651766-1 in the Pricing & Inventory tab next to part details. You can view 1651766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1651766-1 fall under?
The 1651766-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1651766-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1651766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1651766-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1651766-1 have stock available?
There is no stock from authorised distributors for 1651766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1651766-1 often in real-time on the comparison pages.
What if I can't find stock of 1651766-1?
You can fill out our help required form which you can use to request a quote for 1651766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.