Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165168-0,
6089315600, 004106-000 |
Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.29 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.59 |
7,769
|
Buy Now | |
Heilind Electronics Asia | US$0.59 |
1,725
|
Buy Now | |
Distrelec | US$0.57 |
194
|
Buy Now | |
RS | US$0.36 |
-
|
Buy Now | |
Newark Electronics | US$0.48 |
-
|
Buy Now | |
Avnet America | US$0.40 |
-
|
Buy Now | |
Rapid Electronics | US$0.46 |
-
|
Buy Now | |
RS Americas | US$0.64 |
-
|
Buy Now | |
element14 | US$0.45 |
-
|
Buy Now | |
Boersig | US$0.31 |
-
|
Buy Now | |
TTI Europe | US$0.37 |
-
|
Buy Now | |
TE Store | US$0.86 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Insulation Color | Red |
Plating Material | Tin, Copper |
Double Wire | No |
Insulation Sleeve Material | Nylon |
Sleeve Material | Nylon |
Terminal Orientation | Straight |
Terminal Length | 9.9mm, .39in |
Terminal Type | Wire Pin |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
DIN Wire Size | .5 – 1mm² |
Wire Size | 493 – 3158CMA, .3 – 1.42mm², 22 – 16AWG |
Overall Length | .906in, 23mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Package |
Packaging Quantity | 1000 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | WIRE PIN-003 |
Bullet Terminal | Without |
P.I.D.G. WIRE PIN 22-16 | Heilind Electronics |
TE Connectivity Pin-Type Cable Lug 1.5 mm² Tinned Copper | Distrelec |
TERM PIDG 22-16 Diamond Grip Formed Wir | RS |
Pin Terminal, 1.8Mm, 22-16Awg, Red | Newark Electronics |
Wire Pin 16-22AWG M 23.2mm Tin Box | Avnet America |
TE 165168 PIDG Terminal Wire Pin Tin 22-16AWG Red | Rapid Electronics |
Terminal, Wire Pin, PIDG | RS Americas |
PIDG WIRE PIN AWG22-16 RED | TTI Europe |
TERM, WIRE PIN, PIDG, 22-16 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.8 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .14 in Compatible Insulation Diameter Range: 3.56 mm Wire Pin 1.8 mm .07" .14" | Pidg Formed Wire Pin | Part Number: 165168 | Internal Number: 165168 | Alias Number: 004106-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper |
Overall Length | 23.2mm |
Pin Length | 9.9mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165168?
Additional datasheets, footprints and schematics for 165168 are listed on our Part Details page. You can also find images and similar parts to 165168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165168 fall under?
The 165168 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165168 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165168 you can contact the distributor directly for product support, shipping queries etc.
Is the 165168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165168 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, RS and Newark Electronics have stock available or on a lead time for 165168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165168 often in real-time on the comparison pages.
What if I can't find stock of 165168?
You can fill out our help required form which you can use to request a quote for 165168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.