Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165167-1,
175196-000 |
Insulation Color | Red |
---|---|
Sleeve Material | PVC |
Plating Material | Tin, Copper |
Insulation Sleeve Material | Vinyl |
Insulation Material | PVC |
Double Wire | No |
Pin Diameter | .07in, 1.78mm |
Terminal Orientation | Straight |
Terminal Type | Wire Pin |
Terminal & Splice Type | Pin |
Terminal Length | 9.9mm, .39in |
Pin Type | Formed |
Pin Style | Round |
DIN Wire Size | .5 – 1mm² |
Accepts Wire Insulation Diameter Range | 2.67 – 3.36mm, .105 – .14in |
Overall Length | 23.82mm, .938in |
Material Thickness | .031in, .79mm |
Barrel Inside Diameter | 3.7mm, .145in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.71mm, .146in |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | WIRE PIN-001 |
Support Style | Insulation Support |
Insulated | Yes |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Terminal, Pin, 22-16Awg, Crimp | Newark Electronics |
PG WIREPIN RED LONG Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .146 in .105 – .14 in Compatible Insulation Diameter Range: 2.67 – 3.36 mm 3.71 mm Wire Pin 1.78 mm .07" .146" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165167-1 | Internal Number: 165167-1 | Alias Number: 175196-000 | TE Connectivity | TE Store |
| Heilind Electronics |
TERMINAL, PIN, 23.8MM, 16-22AWG, RED | Farnell |
Pg Wirepin Red Long | TE Connectivity 165167-1 | RS Americas |
Where can I find additional details, specifications and documents for a 165167-1?
Additional datasheets, footprints and schematics for 165167-1 are listed on our Part Details page. You can also find images and similar parts to 165167-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165167-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165167-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165167-1 fall under?
The 165167-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165167-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165167-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165167-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165167-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Heilind Electronics, Farnell and Avnet America have stock available or on a lead time for 165167-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165167-1 often in real-time on the comparison pages.
What if I can't find stock of 165167-1?
You can fill out our help required form which you can use to request a quote for 165167-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.