Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165167-0,
A98602-000 |
Prices starting from US$0.0380
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.20 |
12,442
|
Buy Now | |
TTI Europe | US$0.22 |
17,900
|
Buy Now | |
Farnell | US$0.23 |
6,225
|
Buy Now | |
element14 | US$0.24 |
6,225
|
Buy Now | |
Rapid Electronics | US$0.41 |
698
|
Buy Now | |
Distrelec | US$0.25 |
698
|
Buy Now | |
Transfer Multisort Elektronik | US$0.28 |
247
|
Buy Now | |
Newark Electronics | US$0.0380 |
3
|
Buy Now | |
Future Electronics | US$0.20 |
-
|
Buy Now | |
Avnet America | US$0.22 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
Boersig | US$0.20 |
-
|
Buy Now | |
TE Store | US$0.43 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Insulation Color | Red |
---|---|
Sleeve Material | PVC |
Plating Material | Tin, Copper |
Insulation Sleeve Material | Vinyl |
Insulation Material | PVC |
Double Wire | No |
Pin Diameter | .07in, 1.78mm |
Terminal Orientation | Straight |
Terminal Type | Wire Pin |
Terminal & Splice Type | Pin |
Terminal Length | 9.9mm, .39in |
Pin Type | Formed |
Pin Style | Round |
DIN Wire Size | .5 – 1mm² |
Accepts Wire Insulation Diameter Range | 2.67 – 3.36mm, .105 – .14in |
Overall Length | 23.82mm, .938in |
Material Thickness | .031in, .79mm |
Barrel Inside Diameter | 3.7mm, .145in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.71mm, .146in |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | WIRE PIN-001 |
Support Style | Insulation Support |
Insulated | Yes |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
WIRE PIN, PLASTI-GRIP, RED, 3.71MM DIA. | RS |
TERMINAL, PLUG, 22-16AWG | Farnell |
TE 165167 Plasti-grip Terminal Wire Pin Tin 22-16AWG Red | Rapid Electronics |
TE Connectivity PG WIRE PIN 22-16 Terminals PG WIRE PIN | Distrelec |
Tip: wire pin | Transfer Multisort Elektronik |
Terminal, Plug, 22-16Awg | Newark Electronics |
AMP Series Red Wire Mount Socket | Future Electronics |
Wire Pin 16-22AWG PIN 23.82mm Tin Loose Piece | Avnet America |
PLASTI-GRIP SERinsulated Tin Plated Crimp Pin Conn,22 to 16AWG,1.8mm Pin Dia | TE Connectivity 165167 | RS Americas |
PG WIRE PIN 22-16 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .105 – .14 in .146 in Compatible Insulation Diameter Range: 3.71 mm 2.67 – 3.36 mm Wire Pin 1.78 mm .07" .105 – .14" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165167 | Internal Number: 165167 | Alias Number: A98602-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Red |
Insulator Material | Vinyl |
Terminal Material | Copper |
Overall Length | 23.8mm |
Pin Length | 9.9mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165167?
Additional datasheets, footprints and schematics for 165167 are listed on our Part Details page. You can also find images and similar parts to 165167 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165167 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165167 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165167 fall under?
The 165167 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165167 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165167 you can contact the distributor directly for product support, shipping queries etc.
Is the 165167 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165167 have stock available?
Authorised distributors including TTI Europe, RS, Farnell, element14 and Rapid Electronics have stock available or on a lead time for 165167.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165167 often in real-time on the comparison pages.
What if I can't find stock of 165167?
You can fill out our help required form which you can use to request a quote for 165167 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.