Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,070.43
Weight per Piece | 1g |
---|---|
Terminal & Splice Type | Splice |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Repair Kit |
Connector Kit, 901Pc Terminal & Splice | Newark Electronics |
CONNECTOR KIT, 901PC TERMINAL & SPLICE | element14 |
PIDG REPAIR KIT Splice Type: Splice Accessory Government Qualified Splice: No Packaging Method: Package Splice Accessory Package | Electrical Wire Splice | Part Number: 165154 | Internal Number: 165154 | TE Connectivity | TE Store |
PIDG general purpose kit,0.25-6.6sq.mm | TE Connectivity 165154 | RS Americas |
Where can I find additional details, specifications and documents for a 165154?
Additional datasheets, footprints and schematics for 165154 are listed on our Part Details page. You can also find images and similar parts to 165154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165154 fall under?
The 165154 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 165154 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165154 you can contact the distributor directly for product support, shipping queries etc.
Is the 165154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165154 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 165154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165154 often in real-time on the comparison pages.
What if I can't find stock of 165154?
You can fill out our help required form which you can use to request a quote for 165154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.