Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165143-0,
A93293-000 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
6,500
in stock
|
Buy Now | |
TE Store
from US$0.50
|
27,367
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
7,887
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
4,400
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
1,015
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
454
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
454
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
298
in stock
|
Buy Now | |
Boersig
from US$0.22
|
241
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
23
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Color | Red |
---|---|
Insulation Sleeve Material | Vinyl |
Insulation Material | PVC |
Plating Material | Copper, Tin |
Sleeve Material | PVC |
Double Wire | No |
Pin Diameter | 1.78mm, .07in |
Terminal & Splice Type | Pin |
Pin Style | Round |
Terminal Orientation | Straight |
Terminal Length | 6.7mm, .26in |
Pin Type | Formed |
Terminal Type | Wire Pin |
Wire Insulation Diameter (Max) | .146in, 3.71mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Material Thickness | .031in, .79mm |
Barrel Inside Diameter | 3.7mm, .145in |
DIN Wire Size | .5 – 1mm² |
Accepts Wire Insulation Diameter Range | .105 – .14in, 2.67 – 3.36mm |
Overall Length | 20.7mm, .81in |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Shape Description | WIRE PIN-001 |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
PG WIRE PIN 22-16 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .146 in .105 – .14 in Compatible Insulation Diameter Range: 3.71 mm 2.67 – 3.36 mm Wire Pin 1.78 mm .07" .146" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165143 | Internal Number: 165143 | Alias Number: A93293-000 | TE Connectivity | TE Store |
TE 165143 Plasti-grip Terminal Wire Pin Short Tin 22-16AWG Red | Rapid Electronics |
Wire pin, PLASTI-GRIP, red, 3.71mm dia. | RS |
TE Connectivity Pin-type cable lug, Red 1.3mm² Tinned Copper | Distrelec |
Terminals Pg Wire Pin 22-16 |Amp Te Connectivity 165143 | Newark Electronics |
Tip: wire pin | Transfer Multisort Elektronik |
PLASTI-GRIP SERinsulated Tin Plated Crimp Pin Conn 22 to 16AWG 1.8mm Pin Dia | TE Connectivity 165143 | RS Americas |
PG WIRE PIN 22-16 | Heilind Electronics |
Wire Pin 16-22AWG PIN 20.5mm Tin Loose Piece | Avnet America |
TERMINAL, WIRE PIN, 22-16AWG | element14 |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Red |
Insulator Material | Vinyl |
Terminal Material | Copper |
Overall Length | 20.7mm |
Pin Length | 6.7mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165143?
Additional datasheets, footprints and schematics for 165143 are listed on our Part Details page. You can also find images and similar parts to 165143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165143 fall under?
The 165143 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165143 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165143 you can contact the distributor directly for product support, shipping queries etc.
Is the 165143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165143 have stock available?
Authorised distributors including TE Store, Rapid Electronics, RS, TTI Europe and Distrelec have stock available or on a lead time for 165143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165143 often in real-time on the comparison pages.
What if I can't find stock of 165143?
You can fill out our help required form which you can use to request a quote for 165143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.