Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 901-0121-32034 |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
436
in stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
500
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
436
in stock
|
Buy Now | |
element14
from US$1.78
|
436
in stock
|
Buy Now | |
RS Americas
from US$2.22
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Red |
---|---|
Material | PVC |
PCB Mount Orientation | Right Angle |
Length | 47.7mm, 1.878in |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 100 |
Packaging Method | Bag |
Insulated | Yes |
FASTON | No |
Applies To | Wire/Cable |
Product Type | Insulation Boot |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Power to the Board INSULATION BOOT RED | Rapid Electronics |
TE Connectivity - AMP 901-0121-32034%3DBOOTINSULATING | Distrelec |
901-0121-32034=Boot,insulating Rohs Compliant: Yes |Te Connectivity 1651003-2 | Newark Electronics |
901-0121-32034=BOOT, INSULATING, Insulation Boots and Sleeves | TE Connectivity 1651003-2 | RS Americas |
Connector Accessories Insulation Boot Thermoplastic Red | Avnet America |
Where can I find additional details, specifications and documents for a 1651003-2?
Additional datasheets, footprints and schematics for 1651003-2 are listed on our Part Details page. You can also find images and similar parts to 1651003-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1651003-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1651003-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1651003-2 fall under?
The 1651003-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1651003-2 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1651003-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1651003-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1651003-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1651003-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1651003-2 often in real-time on the comparison pages.
What if I can't find stock of 1651003-2?
You can fill out our help required form which you can use to request a quote for 1651003-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.