Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Silicon Family Name | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | Touch Shield Board |
Product Range | - |
Adafruit TFT Touch Shield for Arduino with Resistive Touch Screen | Distrelec |
Touch Shield 2.8 TFT for Arduino with Resistive Touchscreen | Adafruit Industries 1651 | RS Americas |
Silicon Manufacturer: - | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
S-8 S.c. Ba15S 5V .6A 3Cp |Cec Industries 1651 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 50 Ampere Shunt |
---|---|
For Use With | Keithley Digital Multimeters |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1651?
Additional datasheets, footprints and schematics for 1651 are listed on our Part Details page. You can also find images and similar parts to 1651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1651 fall under?
The 1651 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other SBC's.
Can I view similar or alternative parts?
You can view similar parts to 1651 when available in the Other SBC's range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1651 you can contact the distributor directly for product support, shipping queries etc.
Is the 1651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1651 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1651 often in real-time on the comparison pages.
What if I can't find stock of 1651?
You can fill out our help required form which you can use to request a quote for 1651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.