Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
2,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
45,216
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
43,716
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
43,716
in stock
|
Buy Now | |
element14
from US$0.35
|
1,513
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,513
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Double Wire | No |
Pin Diameter | .07in, 1.78mm |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Terminal Length | 6.7mm, .26in |
Pin Type | Formed |
Barrel Inside Diameter | 2.15mm, .07in |
Material Thickness | .031in, .79mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1 – 2.5mm² |
Overall Length | 14.22mm, .56in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Wire/Cable Type | Discrete Wire |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 338°F, 170°C |
SOLIS 16-14 WIRE PIN SHORT | Rapid Electronics |
Solis 16-14 Wire Pin, Short Rohs Compliant: Yes |Amp Te Connectivity 165045 | Newark Electronics |
Wire pin terminal, SOLISTRAND,17-13 AWG | RS |
TERMINAL, PIN, 14.6MM, 16-14AWG | element14 |
TE Connectivity - AMP SOLIS 16-14 WIRE PIN SHORT | Distrelec |
Wire Pin 14-16AWG PIN 14.2mm Tin Loose Piece | Avnet America |
Solistrand Series Tin Plated Crimp Pin Conn,16 to 14 AWG,1.78mm Pin Diameter | TE Connectivity 165045 | RS Americas |
Special Order: SOLIS 16-14 WIRE PIN, SHORT Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Wire Pin 1.78 mm .07" 16 – 14 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165045 | Internal Number: 165045 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165045?
Additional datasheets, footprints and schematics for 165045 are listed on our Part Details page. You can also find images and similar parts to 165045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165045 fall under?
The 165045 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165045 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165045 you can contact the distributor directly for product support, shipping queries etc.
Is the 165045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165045 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS and element14 have stock available or on a lead time for 165045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165045 often in real-time on the comparison pages.
What if I can't find stock of 165045?
You can fill out our help required form which you can use to request a quote for 165045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.