Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 707-40-02109 |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.69
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Size | 20 |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper |
Contact Current Rating (Max) | 5A |
Underplate Material Thickness | 40µin, 1µm |
Wire Size | 24 – 20AWG |
Mating Pin Diameter | 1.02mm, .04in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Board Mount |
Mount Type | Through Hole - Solder |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 250 |
Product Type | Contact |
Connector System | Wire-to-Board |
Termination Type | PCB (Postmate) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact PIN Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1650226-1?
Additional datasheets, footprints and schematics for 1650226-1 are listed on our Part Details page. You can also find images and similar parts to 1650226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1650226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1650226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1650226-1 fall under?
The 1650226-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1650226-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1650226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1650226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1650226-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1650226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1650226-1 often in real-time on the comparison pages.
What if I can't find stock of 1650226-1?
You can fill out our help required form which you can use to request a quote for 1650226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.