Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 707-0143-02109 |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.87
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Thickness | 30µin, .762µm |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Underplate Material Thickness | 40µin, 1µm |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Contact Orientation | Straight |
Wire Size | 12AWG |
Mount Type | Crimp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1650208-1?
Additional datasheets, footprints and schematics for 1650208-1 are listed on our Part Details page. You can also find images and similar parts to 1650208-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1650208-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1650208-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1650208-1 fall under?
The 1650208-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1650208-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1650208-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1650208-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1650208-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1650208-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1650208-1 often in real-time on the comparison pages.
What if I can't find stock of 1650208-1?
You can fill out our help required form which you can use to request a quote for 1650208-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.