Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 711-78-02109 |
Contact Current Rating (Max) | 35A |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Wire Size | 12 – 10AWG, 3.3 – 5.26mm² |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
711-78-02109=CONTACT,PIN,#12 W Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Size: 12 – 10 AWG Wire Size: 3.3 – 5.26 mm² Product Terminates To: Wire & Cable Pin Gold 12 – 10 AWG 3.3 – 5.26 mm² | Connector Contact | Part Number: 1650177-4 | Internal Number: 1650177-4 | Alias Number: 711-78-02109 | TE Connectivity | TE Store |
Hd Power Conn 711-78-02109 Contact Pin #12 W |Amp Te Connectivity 1650177-4 | Newark Electronics |
711-78-02109=CONTACT, PIN, Number 12 W, Wire-to-Board Connector Contacts | TE Connectivity 1650177-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1650177-4?
Additional datasheets, footprints and schematics for 1650177-4 are listed on our Part Details page. You can also find images and similar parts to 1650177-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1650177-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1650177-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1650177-4 fall under?
The 1650177-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1650177-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1650177-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1650177-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1650177-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1650177-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1650177-4 often in real-time on the comparison pages.
What if I can't find stock of 1650177-4?
You can fill out our help required form which you can use to request a quote for 1650177-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.