Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F93298-000,
AMPS-0-0165017-0 |
Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.80 |
5
|
Buy Now | |
Rapid Electronics | US$0.29 |
44,763
|
Buy Now | |
Distrelec | US$0.30 |
44,750
|
Buy Now | |
Chip One Stop | US$0.37 |
13
|
Buy Now | |
Newark Electronics | US$8.10 |
4
|
Buy Now | |
Avnet America | US$0.29 |
-
|
Buy Now | |
RS Americas | US$0.34 |
-
|
Buy Now | |
Boersig | US$0.30 |
-
|
Buy Now | |
TE Store | US$0.50 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.289g |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.302in, 33.071mm |
Wire Insulation Diameter | .149 – .252in, 3.8 – 6.4mm |
Stud Diameter | 5.2mm, .2047in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | SPADE-021 |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 194°F, 90°C |
Terminals PLASTI-GRIP SPADE 12-10 5MM | Rapid Electronics |
TE Connectivity - AMP PLASTI-GRIP, SPADE 12-10 5MM | Distrelec |
Spade Tongue Terminal 10-12AWG 33.19mm 13.46mm Tin Loose Piece | Avnet America |
Plasti-Grip, Spade 12-10 5Mm | TE Connectivity 165017 | RS Americas |
Special Order: PLASTI-GRIP, SPADE 12-10 5MM Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 165017 | Internal Number: 165017 | Alias Number: AMPS-0-0165017-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165017?
Additional datasheets, footprints and schematics for 165017 are listed on our Part Details page. You can also find images and similar parts to 165017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165017 fall under?
The 165017 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165017 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165017 you can contact the distributor directly for product support, shipping queries etc.
Is the 165017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165017 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 165017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165017 often in real-time on the comparison pages.
What if I can't find stock of 165017?
You can fill out our help required form which you can use to request a quote for 165017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.