Status: | Unknown |
---|---|
Series: | ELCON Series |
RoHS: | Compliant |
Product Range | ELCON Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Alloy |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
RoHS Compliant | Yes |
Product Range:Elcon Series | Newark Electronics |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
701-65-02157=CONTACT, PIN, Number 20, Power Contacts | TE Connectivity 1650162-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1650162-3?
Additional datasheets, footprints and schematics for 1650162-3 are listed on our Part Details page. You can also find images and similar parts to 1650162-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1650162-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1650162-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1650162-3 fall under?
The 1650162-3 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1650162-3 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1650162-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1650162-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1650162-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1650162-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1650162-3 often in real-time on the comparison pages.
What if I can't find stock of 1650162-3?
You can fill out our help required form which you can use to request a quote for 1650162-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.