Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
2
in stock
|
Buy Now | |
Powell Electronics
from US$1.43
|
3,380
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$1.54
|
-
|
Buy Now | |
Distrelec
from US$2.03
|
-
|
Buy Now | |
Farnell
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | - |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 12AWG |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Crimp |
For Use With | Mini Drawer Lower Drawer 75A 125A and 200A Middle Drawer |
Status: | Unknown |
---|---|
Series: | ELCON Series |
RoHS: | Unknown |
Product Range | ELCON Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 12AWG |
RoHS Compliant | Yes |
Power To The Board Contact Pin #12 |Amp Te Connectivity 1650153-2 | Newark Electronics |
Elcon,middle drawer,contact,pin,size12,S | RS |
Contact PIN Crimp ST Cable Mount | Avnet America |
Contact Pin, #12 Not Plug, Crimp, standard | TE Connectivity 1650153-2 | RS Americas |
701-12-02109=CONTACT,PIN,#12 | Boersig |
TE Connectivity - AMP Power Contact 701-12-02109%3DCONTACTPIN%2312 | Distrelec |
Where can I find additional details, specifications and documents for a 1650153-2?
Additional datasheets, footprints and schematics for 1650153-2 are listed on our Part Details page. You can also find images and similar parts to 1650153-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1650153-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1650153-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1650153-2 fall under?
The 1650153-2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1650153-2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1650153-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1650153-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1650153-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 1650153-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1650153-2 often in real-time on the comparison pages.
What if I can't find stock of 1650153-2?
You can fill out our help required form which you can use to request a quote for 1650153-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.