Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165012-0,
E60216-000 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,048
in stock
|
Buy Now | |
TE Store
from US$0.50
|
12,500
in stock
|
Buy Now | |
element14
from US$0.27
|
9,928
in stock
|
Buy Now | |
Farnell
from US$0.26
|
8,758
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,697
in stock
|
Buy Now | |
Conrad
from US$0.45
|
113
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
99
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Rapid Electronics
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Weight per Piece | .185g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1 – 2.6mm² |
Wire Insulation Diameter | 3.048 – 4.953mm, .12 – .195in |
Stud Diameter | .171in, 4.3mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .195in, 4.953mm |
Overall Length | .82in, 20.828mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PLASTI-GRIP, SPADE 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1 – 2.6 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 16 – 14 AWG 1 – 2.6 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 165012 | Internal Number: 165012 | Alias Number: AMPS-0-0165012-0 | TE Connectivity | TE Store |
TERMINAL, SPADE TONGUE, 16-14AWG | element14 |
Plasti-Grip, Spade 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 165012 | Newark Electronics |
SPADE TERMINAL, PLASTI-GRIP, BLUE, M4 | RS |
TE Connectivity - AMP Insulated Fork Terminal, 1.5...2 mm², 16...14 AWG | Distrelec |
Insulated Crimp Spade Connector 16 - 14 AWG 4.17mm Blue | TE Connectivity 165012 | RS Americas |
Spade Tongue Terminal 14-16AWG 20mm 6.4mm Tin Loose Piece | Avnet America |
TE 165012 Plasti-grip Terminal Spade M4 Stud Tin 16-14AWG Blue | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.6mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 165012?
Additional datasheets, footprints and schematics for 165012 are listed on our Part Details page. You can also find images and similar parts to 165012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165012 fall under?
The 165012 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165012 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165012 you can contact the distributor directly for product support, shipping queries etc.
Is the 165012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165012 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 165012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165012 often in real-time on the comparison pages.
What if I can't find stock of 165012?
You can fill out our help required form which you can use to request a quote for 165012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.