Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C00373-000,
AMPS-0-0165010-0 |
Prices starting from US$0.08
Weight per Piece | .185g |
---|---|
Insulation Sleeve Color | Blue |
Plating Material | Tin, Copper |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .195in, 4.95mm |
Wire Size | 2050 – 5180CMA, 1 – 2.6mm², 16 – 14AWG |
Wire Insulation Diameter | 4.95mm, .195in |
Stud Diameter | .118in, 3mm |
Overall Length | .82in, 20.828mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #2, M2 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
P.g. Spade Rohs Compliant: Yes |Amp Te Connectivity 165010 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 21mm 6.35mm Tin Loose Piece | Avnet America |
P.G. Spade | TE Connectivity 165010 | RS Americas |
Special Order: P.G. SPADE Spade Terminal | Part Number: 165010 | Internal Number: 165010 | Alias Number: AMPS-0-0165010-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165010?
Additional datasheets, footprints and schematics for 165010 are listed on our Part Details page. You can also find images and similar parts to 165010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165010 fall under?
The 165010 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165010 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165010 you can contact the distributor directly for product support, shipping queries etc.
Is the 165010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165010 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 165010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165010 often in real-time on the comparison pages.
What if I can't find stock of 165010?
You can fill out our help required form which you can use to request a quote for 165010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.