Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D95642-000,
AMPS-0-0165008-0 |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.17 |
15,000
|
Buy Now | |
Farnell | US$0.18 |
53,800
|
Buy Now | |
TE Store | US$0.33 |
39,884
|
Buy Now | |
TTI Europe | US$0.12 |
39,400
|
Buy Now | |
element14 | US$0.16 |
32,490
|
Buy Now | |
Boersig | US$0.12 |
25,420
|
Buy Now | |
Newark Electronics | US$0.20 |
23,118
|
Buy Now | |
Heilind Electronics | US$0.23 |
11,085
|
Buy Now | |
Rapid Electronics | US$0.15 |
8,696
|
Buy Now | |
Distrelec | US$0.20 |
3,016
|
Buy Now | |
Heilind Electronics Asia | US$0.23 |
2,586
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
1,197
|
Buy Now | |
Chip One Stop | US$0.25 |
1,000
|
Buy Now | |
Future Electronics | US$0.14 |
-
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
RS Americas | US$0.30 |
-
|
Buy Now | |
Sager | US$0.17 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Weight per Piece | 2.116g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | .25 – 1.6mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 4.3mm, .171in |
Wire Insulation Diameter | .106 – .142in, 2.7 – 3.6mm |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Overall Length | .825in, 20.955mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #8, M4 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-021 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL, SPADE, 22-16AWG | Farnell |
PLASTI-GRIP, SPADE 22-16 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .25 – 1.6 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Tongue Terminal 22 – 16 AWG .25 – 1.6 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 165008 | Internal Number: 165008 | Alias Number: AMPS-0-0165008-0 | TE Connectivity | TE Store |
Crimp Terminal, M4, 22Awg To 16Awg | Newark Electronics |
SPADE TERMINAL, PLASTI-GRIP, RED, M4 | RS |
PLASTI-GRIP, SPADE 22-16 8 | Heilind Electronics |
Terminals TERM SPADE 22-16AWG | Rapid Electronics |
TE Connectivity Fork Cable Shoe Red 4.3 mm PVC | Distrelec |
Tip: fork | Transfer Multisort Elektronik |
PLASTI-GRIP Crimp 16-22 AWG Red M4 Stud Spade Terminal Connector | Future Electronics |
Spade Tongue Terminal 16-22AWG 21.1mm 7.1mm Tin Loose Piece | Avnet America |
Insulated Crimp Spade Connector, 22 - 16 AWG, 4.17mm, Red | TE Connectivity 165008 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.6mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | Vinyl |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165008?
Additional datasheets, footprints and schematics for 165008 are listed on our Part Details page. You can also find images and similar parts to 165008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165008 fall under?
The 165008 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165008 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165008 you can contact the distributor directly for product support, shipping queries etc.
Is the 165008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165008 have stock available?
Authorised distributors including Farnell, TE Store, TTI Europe, element14 and Boersig have stock available or on a lead time for 165008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165008 often in real-time on the comparison pages.
What if I can't find stock of 165008?
You can fill out our help required form which you can use to request a quote for 165008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.