Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165004-0,
529956-000 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
5,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
23,750
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
23,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
16,385
in stock
|
Buy Now | |
element14
from US$0.12
|
15,595
in stock
|
Buy Now | |
Farnell
from US$0.13
|
15,595
in stock
|
Buy Now | |
TE Store
from US$0.25
|
546
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
285
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .155g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 509 – 3260CMA, .25 – 1.6mm², 22 – 16AWG |
Stud Diameter | .119in, 3.02mm |
Wire Insulation Diameter (Max) | 4.064mm, .16in |
Overall Length | 19.914mm, .784in |
Wire Insulation Diameter | .145 – .16in, 3.683 – 4.064mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #4 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PLASTI-GRIP SPADE 22-16 4 | Rapid Electronics |
TE Connectivity PLASTI-GRIP SPADE 22-16 4 Terminals SPAD | Distrelec |
Terminal, Spade Tongue, #4, 16Awg | Newark Electronics |
TERMINAL, SPADE, 22-16AWG | element14 |
SPADE TERMINAL, PLASTI-GRIP, RED, M2.5 | RS |
PLASTI-GRIP, SPADE 22-16 4 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .25 – 1.6 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 Spade Tongue Terminal 22 – 16 AWG .25 – 1.6 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 165004 | Internal Number: 165004 | Alias Number: 529956-000 | TE Connectivity | TE Store |
Tip: fork | Transfer Multisort Elektronik |
Spade Tongue Terminal 16-22AWG 19.91mm 5.53mm Tin Strip | Avnet America |
Spade terminal, PLASTI-GRIP, red, M2.5 | TE Connectivity 165004 | RS Americas |
Where can I find additional details, specifications and documents for a 165004?
Additional datasheets, footprints and schematics for 165004 are listed on our Part Details page. You can also find images and similar parts to 165004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165004 fall under?
The 165004 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165004 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165004 you can contact the distributor directly for product support, shipping queries etc.
Is the 165004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165004 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 165004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165004 often in real-time on the comparison pages.
What if I can't find stock of 165004?
You can fill out our help required form which you can use to request a quote for 165004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.