Status: | Unknown |
---|---|
Series: | 164 Series |
RoHS: | Compliant |
Power Rating | 1.1VA |
---|---|
Secondary Voltages | 2 x 18V |
Current Rating | 60mA |
Isolation Transformer Primary Voltages | 1 x 115V |
Product Range | 164 Series |
RoHS Compliant | Yes |
Pcb Transformer Type:Low Voltage, Split Bobbin | Newark Electronics |
Transformer 1.1VA 115VAC Primary 18/36VAC 0.06/0.03A Secondary 162/164 Series | Hammond Manufacturing 164D36 | RS Americas |
Transformer, Power | Carlton-Bates |
Pwr Tansformer | Relay Specialties |
Where can I find additional details, specifications and documents for a 164D36?
Additional datasheets, footprints and schematics for 164D36 are listed on our Part Details page. You can also find images and similar parts to 164D36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164D36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164D36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164D36 fall under?
The 164D36 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 164D36 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164D36 you can contact the distributor directly for product support, shipping queries etc.
Is the 164D36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 164D36 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 164D36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164D36 often in real-time on the comparison pages.
What if I can't find stock of 164D36?
You can fill out our help required form which you can use to request a quote for 164D36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.