164D10 Isolation Transformers by Hammond Manufacturing

LOW VOLTAGE TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.44


Distributor Starting From Stock
Logo for Powell Electronics Powell Electronics US$7.63
11
Buy Now
Logo for RS Americas RS Americas US$7.44
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$8.52
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Rating 1.1VA
Secondary Voltages 2 x 5V
Current Rating 220mA
Isolation Transformer Primary Voltages 1 x 115V
Input Voltage 115VAC
Secondary Current Nom 0.11A
RoHS Compliant Yes

Alternative Descriptions

Low Voltage Transformer | Newark Electronics
Transformer 1.1VA 115VAC Primary 5/10VAC 0.22/0.11A Secondary 162/164 Series | Hammond Manufacturing 164D10 | RS Americas
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 164D10?

Additional datasheets, footprints and schematics for 164D10 are listed on our Part Details page. You can also find images and similar parts to 164D10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 164D10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164D10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 164D10 fall under?

The 164D10 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to 164D10 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 164D10 you can contact the distributor directly for product support, shipping queries etc.

Is the 164D10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 164D10 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 164D10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 164D10 often in real-time on the comparison pages.

What if I can't find stock of 164D10?

You can fill out our help required form which you can use to request a quote for 164D10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay