Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating | - |
---|---|
Mounting Hole Dia | 18mm |
Accessory Type | - |
Product Range | - |
For Use With | - |
Bulb Size | T-3/4 (1.8mm) |
Current Rating | 6A |
Features | Non-Oiltight |
Lamp Base Type | Midget Flange |
164Tz=Rect Pilot Lht W/O Color |Alcoswitch Te Connectivity 164TZ | Newark Electronics |
Switch Access Rectangular Pilot Light Indicator | Avnet America |
Where can I find additional details, specifications and documents for a 164TZ?
Additional datasheets, footprints and schematics for 164TZ are listed on our Part Details page. You can also find images and similar parts to 164TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164TZ fall under?
The 164TZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 164TZ when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164TZ you can contact the distributor directly for product support, shipping queries etc.
Is the 164TZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164TZ have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 164TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164TZ often in real-time on the comparison pages.
What if I can't find stock of 164TZ?
You can fill out our help required form which you can use to request a quote for 164TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.