Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$27.65
|
539
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
539
in stock
|
Buy Now | |
Newark Electronics
from US$41.69
|
38
in stock
|
Buy Now | |
element14
from US$41.87
|
38
in stock
|
Buy Now | |
Farnell
from US$44.00
|
38
in stock
|
Buy Now | |
RS Americas
from US$17.11
|
7
in stock
|
Buy Now | |
Avnet America
from US$23.13
|
-
|
Buy Now |
Switch Operation | (On)-(Off) |
---|---|
Contact Configuration | DPST-1NO SPST-NC |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 5A |
Switch Terminals | Solder |
Pushbutton SW RECT ILL 1 NO&NC MOM PUSHBUTTON | Rapid Electronics |
Switch, Industrial Pushbutton, 16Mm | Newark Electronics |
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM | element14 |
Switch, Pushbutton, Panel Mount, LED, 1500 VAC (Min.), IP65, QC Tabs, Silver | TE Connectivity 164TL11 | RS Americas |
Switch, Pushbutton | RS |
Switch Push Button N.O./N.C. Rectangular Button 5A 250VAC 24VDC 0.4VA Momentary Contact Solder Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 164TL11?
Additional datasheets, footprints and schematics for 164TL11 are listed on our Part Details page. You can also find images and similar parts to 164TL11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164TL11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164TL11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164TL11 fall under?
The 164TL11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 164TL11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164TL11 you can contact the distributor directly for product support, shipping queries etc.
Is the 164TL11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164TL11 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 164TL11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164TL11 often in real-time on the comparison pages.
What if I can't find stock of 164TL11?
You can fill out our help required form which you can use to request a quote for 164TL11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.