164SL22 Switches, Relays & Solenoids by TE Connectivity

SWITCH INDUSTRIAL PUSHBUTTON 16MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$69.70


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$69.70
41
Buy Now
Logo for element14 element14 US$73.40
41
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Switch Operation (On)-(Off)
Contact Configuration 4PST-2NO DPST-NC
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 24V
Contact Current Max 5A
Switch Terminals Solder

Alternative Descriptions

Switch, Industrial Pushbutton, 16Mm | Newark Electronics
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM | element14
Switch Push Button N.O./N.C. Square Button 5A 250VAC 24VDC 0.4VA Momentary Contact Solder Lug Panel Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 164SL22?

Additional datasheets, footprints and schematics for 164SL22 are listed on our Part Details page. You can also find images and similar parts to 164SL22 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 164SL22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164SL22 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 164SL22 fall under?

The 164SL22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 164SL22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 164SL22 you can contact the distributor directly for product support, shipping queries etc.

Is the 164SL22 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 164SL22 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 164SL22.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 164SL22 often in real-time on the comparison pages.

What if I can't find stock of 164SL22?

You can fill out our help required form which you can use to request a quote for 164SL22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay