Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Triaxial Cable |
---|---|
For Use With | Keysight B2900 Precision Instruments |
RoHS Compliant | No |
Low leakage triax cable (1.5 m) | RS |
Triaxial Cable, 200Vdc, 1A, 1.5M | Newark Electronics |
LOW LEAKAGE TRIAX CABLE, 200V/1A, 1.5M | element14 |
Keysight Low Leakage Triaxial Cable 1.5m | Distrelec |
Where can I find additional details, specifications and documents for a 16494A/001?
Additional datasheets, footprints and schematics for 16494A/001 are listed on our Part Details page. You can also find images and similar parts to 16494A/001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16494A/001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16494A/001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16494A/001 fall under?
The 16494A/001 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 16494A/001 when available in the Test Equipment Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16494A/001 you can contact the distributor directly for product support, shipping queries etc.
Is the 16494A/001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16494A/001 have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 16494A/001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16494A/001 often in real-time on the comparison pages.
What if I can't find stock of 16494A/001?
You can fill out our help required form which you can use to request a quote for 16494A/001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.