Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1649363-1 |
No distributors results available
Product Weight | .388oz |
---|---|
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 10A |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgSnOInO |
Height Class (Mechanical) | 20 – 25mm |
Product Width | 10mm, .394in |
Product Height | 25mm, .984in |
Product Length | .945in, 24mm |
Insulation Clearance Between Contact & Coil | .062in, 1.6mm |
Length Class (Mechanical) | 20 – 25mm |
Width Class (Mechanical) | 8 – 10mm |
Insulation Clearance Class | 0 – 2.5mm |
Coil Special Features | UL Coil Insulation Class E, Sensitive Version |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Insulation Creepage Between Contact & Coil | 3.2mm, .126in |
Coil Power Rating DC | 250mW |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 250VAC, 30VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 576Ω |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tray, Tray, Box & Tube, Tube |
実装方法 | Box & Tray, Box & Tube, Tube, Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Where can I find additional details, specifications and documents for a 1649363-1?
Additional datasheets, footprints and schematics for 1649363-1 are listed on our Part Details page. You can also find images and similar parts to 1649363-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1649363-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1649363-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1649363-1 fall under?
The 1649363-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1649363-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1649363-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1649363-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1649363-1 have stock available?
There is no stock from authorised distributors for 1649363-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1649363-1 often in real-time on the comparison pages.
What if I can't find stock of 1649363-1?
You can fill out our help required form which you can use to request a quote for 1649363-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.