Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 700-0105-03102 |
Retention Module Type | With Slotted, Captive Nuts |
---|---|
Hardware Material | Brass, Copper Alloy |
Packaging Quantity | 1 |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Retention Accessory Type | Locking Rail |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Accessory |
700-0105-03102=RAIL,LOCKING Connector Hardware Accessory Type: Locking Rail Hardware Accessory Function: Latching, Locking & Retention Locking Rail Latching, Locking & Retention | Connector Hardware | Part Number: 1648990-1 | Internal Number: 1648990-1 | Alias Number: 700-0105-03102 | TE Connectivity | TE Store |
700-0105-03102=Rail,locking |Elcon Te Connectivity 1648990-1 | Newark Electronics |
Connector Accessories Locking Rail | Avnet America |
700-0105-03102=RAIL, LOCKING, PCB Latches, Locks and Retainers | TE Connectivity 1648990-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1648990-1?
Additional datasheets, footprints and schematics for 1648990-1 are listed on our Part Details page. You can also find images and similar parts to 1648990-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648990-1 fall under?
The 1648990-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1648990-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648990-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648990-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648990-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1648990-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648990-1 often in real-time on the comparison pages.
What if I can't find stock of 1648990-1?
You can fill out our help required form which you can use to request a quote for 1648990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.